Win Source Part Number: 1240373-SI-B8T52156C
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LT-V564F
Type: LED Module
Color: White, Neutral
Package: Tray
Standard Package: 150
Current - Max: 1.62A
Configuration: Linear Light Strip
Voltage - Forward (Vf) (Typ): 48.8V
Current - Test: 1.12A
Height: 5.50mm
Lens Type: Flat
CCT (K): 4000K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 143 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 65°C
Dimension: 560.00mm L x 39.80mm W
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SI-B8T52156CUS,1510-
Base Product Number: SI-B8
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SI-B8T52156CUS |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |