Win Source Part Number: 1240411-SI-B8T101560
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LT-Q562A
Type: LED Engine
Color: White, Neutral
Package: Tray
Standard Package: 336
Configuration: Linear Light Strip
Voltage - Forward (Vf) (Typ): 21.9V
Current - Test: 450mA
Height: 5.80mm
Lens Type: Flat
CCT (K): 4000K
Lumens/Watt @ Current - Test: 203 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 40°C
Dimension: 560.00mm L x 18.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2287
Base Product Number: SI-B8
Luminous Flux @ Current/Temperature:
LED Lighting COBs, Engines, Modules LED Engine LT-Q562A White, Neutral Linear Light Strip
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | SI-B8T101560US | 1510-2287-ND |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips | LED COBs, Engines, Modules, Strips |