Win Source Part Number: 1241158-SI-B8T095280
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LAM-RT32B
Type: LED Module
Color: White, Neutral
Features: With Connector
Package: Box
Standard Package: 60
Configuration: Rectangle
Viewing Angle: 145°
Voltage - Forward (Vf) (Typ): 24V
Current - Test: 385mA
Height: 5.60mm
Lens Type: Domed
CCT (K): 4000K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 130 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 35°C
Dimension: 273.00mm L x 216.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1114
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SI-B8T095280WW |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |