Win Source Part Number: 1240442-SI-B8R114280
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LT-M282C Gen3
Type: LED Module
Color: White, Cool
Package: Tray
Standard Package: 400
Current - Max: 540mA
Configuration: Linear Light Strip
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 24.8V
Current - Test: 450mA
Height: 5.80mm
Lens Type: Flat
CCT (K): 5000K
Lumens/Watt @ Current - Test: 148 lm/W
CRI (Color Rendering Index): 80
Dimension: 275.00mm L x 18.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SI-B8R11428001,1510-
Base Product Number: SI-B8
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SI-B8R11428001 |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |