Win Source Part Number: 1240336-SI-B8A131560
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: T
Type: LED Module
Color: White, Warm / White, Cool
Package: Tray
Standard Package: 280
Configuration: Linear Light Strip
Voltage - Forward (Vf) (Typ): 18V Warm White, 18V Cool White
Current - Test: 750mA Warm White, 750mA Cool White
Height: 5.80mm
Lens Type: Flat
CCT (K): 2700K, 6500K
Lumens/Watt @ Current - Test: 141 lm/W Warm White, 153 lm/W Cool White
Temperature - Test: 50°C
Dimension: 560.00mm L x 18.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2308,SI-B8A1315
Base Product Number: SI-B8
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
LED Lighting COBs, Engines, Modules LED Module T White, Warm / White, Cool Linear Light Strip
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | SI-B8A131560WW | 1510-2308-ND |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips | LED COBs, Engines, Modules, Strips |