Samsung Electronics Co., Ltd. Resistor RC1608J152CS 1.5K J152

Description
Product overview: RC1608J152CS 1.5K J152 from SAMSUNG is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1608J152CS 1.5K J152 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: RC1608J152CS 1.5K J152 from SAMSUNG is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1608J152CS 1.5K J152 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Product overview: RC1608J152CS 1.5K J152 from SAMSUNG is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1608J152CS 1.5K J152 can be used for catalog matching and distributor lookup.

Product overview: RC1608J152CS 1.5K J152 from SAMSUNG is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1608J152CS 1.5K J152 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC1608J152CS 1.5K J152
720061-RC1608J152CS 1.5K J152
Chip Resistor - Surface Mount - RC1608J152CS 1.5K J152 720061-RC1608J152CS 1.5K J152
Manufacturer: Samsung Win Source Part Number: 720061-RC1608J152CS 1.5K J152 Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor RoHS State: Request Verification Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Samsung
Win Source Part Number: 720061-RC1608J152CS 1.5K J152
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
RoHS State: Request Verification
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-RC1608J152CS 1.5K J152 720061-RC1608J152CS 1.5K J152
Product Name Resistor Chip Resistor - Surface Mount - RC1608J152CS 1.5K J152
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD205JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details