Samsung Electronics Co., Ltd. SMD 0.1W 10ohm 50V Resistor RC1608F10R0CS

Description
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 10ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RC1608F10R0CS from SAMSUNG is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1608F10R0CS can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 10ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RC1608F10R0CS from SAMSUNG is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1608F10R0CS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 10ohm 50V Resistor - 52-RC1608F10R0CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 10ohm 50V Resistor
52-RC1608F10R0CS
SMD 0.1W 10ohm 50V Resistor 52-RC1608F10R0CS
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 10ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RC1608F10R0CS from SAMSUNG is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1608F10R0CS can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 10ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RC1608F10R0CS from SAMSUNG is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1608F10R0CS can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - RC1608F10R0CS - 1131236-RC1608F10R0CS - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC1608F10R0CS
1131236-RC1608F10R0CS
Chip Resistor - Surface Mount - RC1608F10R0CS 1131236-RC1608F10R0CS
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131236-RC1608F10R0C S Voltage Rating: 50 V Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 550 µm Resistance: 10 Ω Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 155 °C Case Code (Metric): 1608

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1131236-RC1608F10R0CS
Voltage Rating: 50 V
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 550 µm
Resistance: 10 Ω
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Max Operating Temperature: 155 °C
Case Code (Metric): 1608

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-RC1608F10R0CS 1131236-RC1608F10R0CS
Product Name SMD 0.1W 10ohm 50V Resistor Chip Resistor - Surface Mount - RC1608F10R0CS
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction MetalFilm; Thick Film (Chip)
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567797 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details