Samsung Electronics Co., Ltd. SMD 0.1W 100000ohm 50V Resistor RC1608F1003CS

Description
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 100000ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: RC1608F1003CS from SAMSUNG is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 100000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 100000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1608F1003CS can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 100000ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: RC1608F1003CS from SAMSUNG is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 100000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 100000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1608F1003CS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 100000ohm 50V Resistor - 52-RC1608F1003CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 100000ohm 50V Resistor
52-RC1608F1003CS
SMD 0.1W 100000ohm 50V Resistor 52-RC1608F1003CS
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 100000ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: RC1608F1003CS from SAMSUNG is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 100000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 100000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1608F1003CS can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 100000ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: RC1608F1003CS from SAMSUNG is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 100000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 100000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1608F1003CS can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - RC1608F1003CS - 1087716-RC1608F1003CS - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC1608F1003CS
1087716-RC1608F1003CS
Chip Resistor - Surface Mount - RC1608F1003CS 1087716-RC1608F1003CS
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087716-RC1608F1003C S Voltage Rating: 50 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 450 µm Resistance: 100 kΩ Power Rating: 100 mW Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 0603 Case / Package: 1608 Alternative Parts (Cross-Reference): RC1608F1003CSRC1608 F1003CS; RC1608F-1003CS; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087716-RC1608F1003CS
Voltage Rating: 50 V
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 450 µm
Resistance: 100 kΩ
Power Rating: 100 mW
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Case / Package: 1608
Alternative Parts (Cross-Reference): RC1608F1003CSRC1608 F1003CS; RC1608F-1003CS;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-RC1608F1003CS 1087716-RC1608F1003CS
Product Name SMD 0.1W 100000ohm 50V Resistor Chip Resistor - Surface Mount - RC1608F1003CS
Resistance Range 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 2176091-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 69.8 ohms
View Details
3 suppliers