Samsung Electronics Co., Ltd. Connectors,Interconnects RC1005J105CS

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 4-VFDFN Exposed Pad, 4-TMLF Product Status: Last Time Buy Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: RC (Pi) EMI Filter 2nd Order Low Pass 4 Channel R = 100Ohms, C = 24pF 4 A 8-UFDFN Exposed Pad Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 4-VFDFN Exposed Pad, 4-TMLF Product Status: Last Time Buy Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: RC (Pi) EMI Filter 2nd Order Low Pass 4 Channel R = 100Ohms, C = 24pF 4 A 8-UFDFN Exposed Pad Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 4-VFDFN Exposed Pad, 4-TMLF Product Status: Last Time Buy Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: RC (Pi) EMI Filter 2nd Order Low Pass 4 Channel R = 100Ohms, C = 24pF 4 A 8-UFDFN Exposed Pad Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 4-VFDFN Exposed Pad, 4-TMLF
Product Status: Last Time Buy
Resistance (Ohms): 5
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Features: RC (Pi) EMI Filter 2nd Order Low Pass 4 Channel R = 100Ohms, C = 24pF 4 A 8-UFDFN Exposed Pad
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details