Samsung Electronics Co., Ltd. Connectors,Interconnects RC1005J101CS

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 2A 9V - 28V Input Package / Case: Module, 7 Lead, Single Mode Fiber
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 2A 9V - 28V Input Package / Case: Module, 7 Lead, Single Mode Fiber
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 2A 9V - 28V Input Package / Case: Module, 7 Lead, Single Mode Fiber

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 2A 9V - 28V Input
Package / Case: Module, 7 Lead, Single Mode Fiber

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female to Double Binding Post, Adapter - 9411 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details