Samsung Electronics Co., Ltd. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches RC1005F1022CS

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Package: 36-WFBGA, WLBGA Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 1 µH Shielded Multilayer Inductor 1.6 A 75mOhm Max Nonstandard Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Package: 36-WFBGA, WLBGA Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 1 µH Shielded Multilayer Inductor 1.6 A 75mOhm Max Nonstandard Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Package: 36-WFBGA, WLBGA Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 1 µH Shielded Multilayer Inductor 1.6 A 75mOhm Max Nonstandard Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Package: 36-WFBGA, WLBGA
Product Status: Last Time Buy
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 1 µH Shielded Multilayer Inductor 1.6 A 75mOhm Max Nonstandard
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Package Type Other; 36-WFBGA, WLBGA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details