Samsung Electronics Co., Ltd. Connectors,Interconnects RC1005F100CS

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 8-SOIC Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 8-SOIC Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 8-SOIC Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 8-SOIC
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190619 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details