M393A4K40BB1-CRC is a 32GB DDR4 Registered DIMM with 288 pins, based on 8Gb B-die memory components, organized as 4Gx72 with two physical ranks of x4 DDR4 SDRAMs. The module operates at 1.2V ± 0.06V and supports DDR4-2400 speed bin with timing parameters of 17-17-17. It measures 133.35 mm in length and 31.25 mm in height, with a lead-free and halogen-free 78FBGA package compliant with RoHS standards.
DRAM Module DDR4 SDRAM 32Gbyte 288RDIMM Product overview: M393A4K40BB1-CRC from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-M393A4K40BB1-CRC
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-M393A4K40BB1-CRC |
| Product Name | Memory IC and Storage Component |
| Memory Category | EEPROM; DRAM Chip |
| Access Time | 0.1750 ns |
| Operating Temperature | 0 C (32 F) |
| Density | 8000000 kbits |