Samsung Electronics Co., Ltd. 5V Memory IC and Storage Component KM681002BJ-10T

Description
SRAM ASYNC FAST 1M 128Kx8 5V 32- Product overview: KM681002BJ-10T from Samsung Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-KM681002BJ-10T can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM ASYNC FAST 1M 128Kx8 5V 32- Product overview: KM681002BJ-10T from Samsung Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-KM681002BJ-10T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-KM681002BJ-10T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-KM681002BJ-10T
5V Memory IC and Storage Component 774-KM681002BJ-10T
SRAM ASYNC FAST 1M 128Kx8 5V 32- Product overview: KM681002BJ-10T from Samsung Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-KM681002BJ-10T can be used for catalog matching and distributor lookup.

SRAM ASYNC FAST 1M 128Kx8 5V 32- Product overview: KM681002BJ-10T from Samsung Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-KM681002BJ-10T can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SRAM - KM681002BJ-10T - 957517-KM681002BJ-10T - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - KM681002BJ-10T
957517-KM681002BJ-10T
Memory - SRAM - KM681002BJ-10T 957517-KM681002BJ-10T
Win Source Part Number: 957517-KM681002BJ-10 T Series: * Categories: Memory

Win Source Part Number: 957517-KM681002BJ-10T
Series: *
Categories: Memory

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
KM681002BJ-10T
Integrated Circuits (ICs) - Memory - Memory KM681002BJ-10T
SRAM ASYNC FAST 1M 128Kx8 5V 32

SRAM ASYNC FAST 1M 128Kx8 5V 32

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-KM681002BJ-10T 957517-KM681002BJ-10T KM681002BJ-10T
Product Name 5V Memory IC and Storage Component Memory - SRAM - KM681002BJ-10T Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Cycle Time 10 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details