Samsung Electronics Co., Ltd. Standard Reg Neg -5V 0.65A 3-Pin(3+Tab) TO-220 KA79M05ABT

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Reg Neg -5V 0.65A 3-Pin(3+Tab) TO-220 - KA79M05ABT - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard Reg Neg -5V 0.65A 3-Pin(3+Tab) TO-220
KA79M05ABT
Standard Reg Neg -5V 0.65A 3-Pin(3+Tab) TO-220 KA79M05ABT
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category IC Linear Voltage Regulators
Product Number KA79M05ABT
Product Name Standard Reg Neg -5V 0.65A 3-Pin(3+Tab) TO-220
Regulator Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CHL6201BVP2-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Motor Drivers, Controllers - A4990KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.8000 amps
VIN 0.0 to 50 volts
View Details
Voltage Regulators - 2412911 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
4.5V Power Management IC - 713-BQ27200DRKR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Operating Temperature -20 C (-4 F)
View Details
2 suppliers