Samsung Electronics Co., Ltd. Electronic Surplus - K9F1208U0M-YCB0 K9F1208U0M-YCB0

Description
Manufacturer: Samsung Win Source Part Number: 1192207-K9F1208U0M-Y CB0 Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Samsung Win Source Part Number: 1192207-K9F1208U0M-Y CB0 Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - K9F1208U0M-YCB0 - 1192207-K9F1208U0M-YCB0 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - K9F1208U0M-YCB0
1192207-K9F1208U0M-YCB0
Electronic Surplus - K9F1208U0M-YCB0 1192207-K9F1208U0M-YCB0
Manufacturer: Samsung Win Source Part Number: 1192207-K9F1208U0M-Y CB0 Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Samsung
Win Source Part Number: 1192207-K9F1208U0M-YCB0
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1192207-K9F1208U0M-YCB0
Product Name Electronic Surplus - K9F1208U0M-YCB0
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Pins 128
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details