Samsung Electronics Co., Ltd. 3.3V Memory IC and Storage Component K8P5615UQA-PI4D000

Description
Flash Mem Parallel 3.3V 256M-Bit 16M x 16 70ns 84-Pin FBGA Tray Product overview: K8P5615UQA-PI4D000 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K8P5615UQA-PI4D0 00 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Flash Mem Parallel 3.3V 256M-Bit 16M x 16 70ns 84-Pin FBGA Tray Product overview: K8P5615UQA-PI4D000 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K8P5615UQA-PI4D0 00 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V Memory IC and Storage Component - 774-K8P5615UQA-PI4D000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-K8P5615UQA-PI4D000
3.3V Memory IC and Storage Component 774-K8P5615UQA-PI4D000
Flash Mem Parallel 3.3V 256M-Bit 16M x 16 70ns 84-Pin FBGA Tray Product overview: K8P5615UQA-PI4D000 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K8P5615UQA-PI4D0 00 can be used for catalog matching and distributor lookup.

Flash Mem Parallel 3.3V 256M-Bit 16M x 16 70ns 84-Pin FBGA Tray Product overview: K8P5615UQA-PI4D000 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K8P5615UQA-PI4D000 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - K8P5615UQA-PI4D000 - 1229250-K8P5615UQA-PI4D000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - K8P5615UQA-PI4D000
1229250-K8P5615UQA-PI4D000
Memory - Flash - K8P5615UQA-PI4D000 1229250-K8P5615UQA-PI4D000
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229250-K8P5615UQA-P I4D000 Operating Supply Voltage: 3.3 V Memory Type: NOR Interface: Parallel Access Time: 70 ns Density: 256 Mb Number of Words: 1.6777216e+07 Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 84 Categories: Flash Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 45 mA Address Bus Width: 24 b

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229250-K8P5615UQA-PI4D000
Operating Supply Voltage: 3.3 V
Memory Type: NOR
Interface: Parallel
Access Time: 70 ns
Density: 256 Mb
Number of Words: 1.6777216e+07
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 84
Categories: Flash
Case / Package: FBGA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 45 mA
Address Bus Width: 24 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-K8P5615UQA-PI4D000 1229250-K8P5615UQA-PI4D000
Product Name 3.3V Memory IC and Storage Component Memory - Flash - K8P5615UQA-PI4D000
Memory Category Flash; NOR, NOR
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 256000 kbits 256000 kbits
Address Bus Width 24 bits
Package Type BGA; FBGA BGA; FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8420V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
3V 104MHZ Memory IC and Storage Component - 500-S25FL032P0XBHIS30 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; NOR
Address Bus Width 8 bits
Package Type BGA; Tray
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details