Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011867-K7N403609B-P
Number of Ports: 4
Mounting: SMD (SMT)
Frequency: 200 MHz
Operating Supply Voltage: 3.3 V
Access Time: 2.8 ns
Density: 4 Mb
Number of Words: 128000
Sync/Async: Synchronous
Word Size: 36 b
Number of Pins: 100
Categories: OEM Parts(J-L)
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
Nominal Supply Current: 330 mA
Address Bus Width: 17 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1011867-K7N403609B-PC20000 |
| Product Name | OEM Parts - OEM Parts (J - L) - K7N403609B-PC20000 |