Product overview: K6R4016C1D-UI10T00 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K6R4016C1D-UI10T
Win Source Part Number: 957302-K6R4016C1D-UI
Series: *
Categories: Memory
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-K6R4016C1D-UI10T00 | 957302-K6R4016C1D-UI10T00 |
| Product Name | Memory IC and Storage Component | Memory - SRAM - K6R4016C1D-UI10T00 |
| Access Time | 10 ns | |
| Operating Temperature | -40 C (-40 F) | |
| Density | 4000 kbits | |
| Number of Words | 256000 k | |
| Address Bus Width | 18 bits |