Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
SAMSUNG SEMICONDUCTOR DIVISION
K6F3216U6M-EF70T -- INTEGRATED CIRCUITS (ICS) - MEMORY - MEMORY
Samsung Semiconductor Division
Integrated Circuits (ICs) - Memory - Memory
K6F3216U6M-EF70T
Description
SRAM ASYNC SLOW 32MB 2Mx16 3V 55
Description
SRAM ASYNC SLOW 32MB 2Mx16 3V 55
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
K6F3216U6M-EF70T
Integrated Circuits (ICs) - Memory - Memory
K6F3216U6M-EF70T
SRAM ASYNC SLOW 32MB 2Mx16 3V 55
SRAM ASYNC SLOW 32MB 2Mx16 3V 55
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Memory Chips
Product Number
K6F3216U6M-EF70T
Product Name
Integrated Circuits (ICs) - Memory - Memory
Memory Category
Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Memory - Memory - Controllers - DP8421AVX-25
DP8421AVX-25
Specs
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
PLCC; 68-PLCC
Supply Voltage
4.5 V ~ 5.5 V
View Details
4
suppliers
Infineon Technologies AG
Memory
10324-06850
View Details
2
suppliers
RS Components, Ltd.
Flash Memory
1882682
Specs
Memory Category
Flash
Access Time
25000 ns
Number of Words
1024 k
View Details
Micross Components, Inc.
5V Memory IC and Storage Component
AS27C256-20JM
Specs
Memory Category
SRAM Chip
Access Time
200 ns
Operating Temperature
-55 C (-67 F)
View Details
2
suppliers