Win Source Part Number: 942283-K4T51163QI-HI
Series: *
Categories: Memory
DDR2 SDRAM 512Mbit 32Mx16 800MHz 1.8V 84-Pin FBGA Product overview: K4T51163QI-HIE7 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 800MHz, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K4T51163QI-HIE7 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 942283-K4T51163QI-HIE7 | 774-K4T51163QI-HIE7 |
| Product Name | Memory - DDR - K4T51163QI-HIE7 | 800MHz 1.8V Memory IC and Storage Component |
| Memory Category | DRAM Chip | |
| Operating Temperature | -40 C (-40 F) | |
| Density | 512000 kbits | |
| Number of Words | 8000 k |