Samsung Electronics Co., Ltd. Memory - RAM - K4S641632HUI75 K4S641632HUI75

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969265-K4S641632HUI7 5 Mounting: SMD (SMT) Frequency: 133 MHz Access Time: 7.5 ns Number of Pins: 54 Categories: RAM Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969265-K4S641632HUI7 5 Mounting: SMD (SMT) Frequency: 133 MHz Access Time: 7.5 ns Number of Pins: 54 Categories: RAM Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - K4S641632HUI75 - 969265-K4S641632HUI75 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - K4S641632HUI75
969265-K4S641632HUI75
Memory - RAM - K4S641632HUI75 969265-K4S641632HUI75
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969265-K4S641632HUI7 5 Mounting: SMD (SMT) Frequency: 133 MHz Access Time: 7.5 ns Number of Pins: 54 Categories: RAM Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969265-K4S641632HUI75
Mounting: SMD (SMT)
Frequency: 133 MHz
Access Time: 7.5 ns
Number of Pins: 54
Categories: RAM
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now
Memory IC and Storage Component - 774-K4S641632HUI75 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-K4S641632HUI75
Memory IC and Storage Component 774-K4S641632HUI75
Product overview: K4S641632HUI75 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K4S641632HUI75 can be used for catalog matching and distributor lookup.

Product overview: K4S641632HUI75 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K4S641632HUI75 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 969265-K4S641632HUI75 774-K4S641632HUI75
Product Name Memory - RAM - K4S641632HUI75 Memory IC and Storage Component
Access Time 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
FIFOs Memory - MPD23698RHA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - 16-3507-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers