Samsung Electronics Co., Ltd. Memory - RAM - K4S511632D-UC75000 K4S511632D-UC75000

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125377-K4S511632D-U C75000 Operating Supply Voltage: 3.3 V Density: 512 Mb Number of Pins: 54 Categories: RAM Case / Package: TSOP Max Frequency: 133 MHz Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Data Bus Width: 16 b Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 70 °C Nominal Supply Current: 130 mA Address Bus Width: 15 b
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125377-K4S511632D-U C75000 Operating Supply Voltage: 3.3 V Density: 512 Mb Number of Pins: 54 Categories: RAM Case / Package: TSOP Max Frequency: 133 MHz Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Data Bus Width: 16 b Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 70 °C Nominal Supply Current: 130 mA Address Bus Width: 15 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - K4S511632D-UC75000 - 1125377-K4S511632D-UC75000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - K4S511632D-UC75000
1125377-K4S511632D-UC75000
Memory - RAM - K4S511632D-UC75000 1125377-K4S511632D-UC75000
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125377-K4S511632D-U C75000 Operating Supply Voltage: 3.3 V Density: 512 Mb Number of Pins: 54 Categories: RAM Case / Package: TSOP Max Frequency: 133 MHz Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Data Bus Width: 16 b Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 70 °C Nominal Supply Current: 130 mA Address Bus Width: 15 b

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125377-K4S511632D-UC75000
Operating Supply Voltage: 3.3 V
Density: 512 Mb
Number of Pins: 54
Categories: RAM
Case / Package: TSOP
Max Frequency: 133 MHz
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Data Bus Width: 16 b
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 130 mA
Address Bus Width: 15 b

Buy Now
3.3V Memory IC and Storage Component - 774-K4S511632D-UC75000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-K4S511632D-UC75000
3.3V Memory IC and Storage Component 774-K4S511632D-UC75000
DRAM Chip SDRAM 512M-Bit 32Mx16 3.3V 54-Pin TSOP-II Tray Product overview: K4S511632D-UC75000 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K4S511632D-UC750 00 can be used for catalog matching and distributor lookup.

DRAM Chip SDRAM 512M-Bit 32Mx16 3.3V 54-Pin TSOP-II Tray Product overview: K4S511632D-UC75000 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K4S511632D-UC75000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1125377-K4S511632D-UC75000 774-K4S511632D-UC75000
Product Name Memory - RAM - K4S511632D-UC75000 3.3V Memory IC and Storage Component
Memory Category DRAM Chip DRAM Chip
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 512000 kbits 512000 kbits
Package Type SOP; TSOP TSOP; TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - 28576411 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers