Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030514-K4S281632K-U
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Access Time: 5 ns
Density: 128 Mb
Number of Pins: 54
Categories: OEM Parts(J-L)
Case / Package: TSOP
Max Frequency: 166 MHz
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 150 mA
Address Bus Width: 14 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1030514-K4S281632K-UC60000 |
| Product Name | OEM Parts - OEM Parts (J - L) - K4S281632K-UC60000 |