Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980536-K4S281632D-TI
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Density: 128 Mb
Categories: OEM Parts(J-L)
Case / Package: TSOP
Max Frequency: 133 MHz
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
Address Bus Width: 14 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 980536-K4S281632D-TI75 |
| Product Name | OEM Parts - OEM Parts (J - L) - K4S281632D-TI75 |