Samsung Electronics Co., Ltd. Memory - RAM - K4M51163PC-BF75000 K4M51163PC-BF75000

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049130-K4M51163PC-B F75000 Mounting: SMD (SMT) Categories: RAM Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049130-K4M51163PC-B F75000 Mounting: SMD (SMT) Categories: RAM Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - K4M51163PC-BF75000 - 1049130-K4M51163PC-BF75000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - K4M51163PC-BF75000
1049130-K4M51163PC-BF75000
Memory - RAM - K4M51163PC-BF75000 1049130-K4M51163PC-BF75000
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049130-K4M51163PC-B F75000 Mounting: SMD (SMT) Categories: RAM Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049130-K4M51163PC-BF75000
Mounting: SMD (SMT)
Categories: RAM
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now
16-bit 512MB 16 BIT 1.8V Memory IC and Storage Component - 774-K4M51163PC-BF75000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 512MB 16 BIT 1.8V Memory IC and Storage Component
774-K4M51163PC-BF75000
16-bit 512MB 16 BIT 1.8V Memory IC and Storage Component 774-K4M51163PC-BF75000
Mobile Sdr Sdram 512MB, 8M*16 BIT*4 Banks C Die 1.8V 133MHZ Lead Free Product overview: K4M51163PC-BF75000 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 512MB, 16 BIT, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 512MB, 16 BIT, 1.8V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K4M51163PC-BF750 00 can be used for catalog matching and distributor lookup.

Mobile Sdr Sdram 512MB, 8M*16 BIT*4 Banks C Die 1.8V 133MHZ Lead Free Product overview: K4M51163PC-BF75000 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 512MB, 16 BIT, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 512MB, 16 BIT, 1.8V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K4M51163PC-BF75000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1049130-K4M51163PC-BF75000 774-K4M51163PC-BF75000
Product Name Memory - RAM - K4M51163PC-BF75000 16-bit 512MB 16 BIT 1.8V Memory IC and Storage Component
Memory Category DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - Controllers - DP8422ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - 309977-128 01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 27S21AJC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers