Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066702-K4H561638F-T
Mounting: SMD (SMT)
Access Time: 750 ps
Density: 256 Mb
Number of Pins: 66
Categories: OEM Parts(J-L)
Case / Package: TSOP
Max Frequency: 266 MHz
Alternative Parts (Cross-Reference): K4H561638F-TCB0K4H56
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Address Bus Width: 15 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1066702-K4H561638F-TCB0 |
| Product Name | OEM Parts - OEM Parts (J - L) - K4H561638F-TCB0 |