Samsung Electronics Co., Ltd. 8Gb 1.35V Memory IC and Storage Component K4B8G1646D-MMK0

Description
DDR3-1600 512Mx16 (8Gb) Ind 1.35V Product overview: K4B8G1646D-MMK0 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Gb, 1.35V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Gb, 1.35V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K4B8G1646D-MMK0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DDR3-1600 512Mx16 (8Gb) Ind 1.35V Product overview: K4B8G1646D-MMK0 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Gb, 1.35V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Gb, 1.35V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K4B8G1646D-MMK0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8Gb 1.35V Memory IC and Storage Component - 774-K4B8G1646D-MMK0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8Gb 1.35V Memory IC and Storage Component
774-K4B8G1646D-MMK0
8Gb 1.35V Memory IC and Storage Component 774-K4B8G1646D-MMK0
DDR3-1600 512Mx16 (8Gb) Ind 1.35V Product overview: K4B8G1646D-MMK0 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Gb, 1.35V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Gb, 1.35V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K4B8G1646D-MMK0 can be used for catalog matching and distributor lookup.

DDR3-1600 512Mx16 (8Gb) Ind 1.35V Product overview: K4B8G1646D-MMK0 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Gb, 1.35V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Gb, 1.35V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K4B8G1646D-MMK0 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - K4B8G1646D-MMK0 - 940525-K4B8G1646D-MMK0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - K4B8G1646D-MMK0
940525-K4B8G1646D-MMK0
Memory - DDR - K4B8G1646D-MMK0 940525-K4B8G1646D-MMK0
Win Source Part Number: 940525-K4B8G1646D-MM K0 Series: * Categories: Memory

Win Source Part Number: 940525-K4B8G1646D-MMK0
Series: *
Categories: Memory

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-K4B8G1646D-MMK0 940525-K4B8G1646D-MMK0
Product Name 8Gb 1.35V Memory IC and Storage Component Memory - DDR - K4B8G1646D-MMK0
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details