The K4B4G1646D-BYK0 is a 4Gb DDR3L SDRAM organized as 256Mx16, operating at 1.35V (1.28V to 1.45V) or 1.5V (1.425V to 1.575V), with a DDR3-1600 speed bin (CL-11-tRCD-11-tRP) and a 96-ball FBGA package. It supports 8 banks, 8-bit prefetch, programmable CAS latency, on-die termination, and asynchronous reset. Operating temperature range is commercial grade (0°C to 85°C), with tREFI of 7.8μs below 85°C and 3.9μs above 85°C. Clock frequencies up to 800MHz enable 1600Mb/sec/pin data rates. All variants are lead-free and halogen-free, RoHS compliant.
DRAM Chip DDR3 SDRAM 4Gbit 256Mx16 1.35V/1.5V 96-Pin FBGA Product overview: K4B4G1646D-BYK0 from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35V, 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.35V, 1.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K4B4G1646D-BYK0 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-K4B4G1646D-BYK0 |
| Product Name | 1.35V 1.5V Memory IC and Storage Component |
| Memory Category | DRAM Chip |
| Access Time | 0.2250 ns |
| Operating Temperature | 0 C (32 F) |
| Density | 4000000 kbits |
| Number of Words | 32000 k |