Win Source Part Number: 940213-K4A8G045WB-BC
Series: *
Categories: Memory
DRAM Chip DDR4 SDRAM 8Gbit 2Gx4 1.2V 78-Pin FBGA Product overview: K4A8G045WB-BCRC from SAMSUNG is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-K4A8G045WB-BCRC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 940213-K4A8G045WB-BCRC | 774-K4A8G045WB-BCRC |
| Product Name | Memory - DDR - K4A8G045WB-BCRC | 1.2V Memory IC and Storage Component |
| Memory Category | DRAM Chip | |
| Access Time | 0.1750 ns | |
| Operating Temperature | 0 C (32 F) | |
| Density | 8000000 kbits | |
| Number of Words | 128000 k |