Samsung Electronics Co., Ltd. Ceramic Capacitors - CL32F106ZOINNNE CL32F106ZOINNNE

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052299-CL32F106ZOIN NNE Mounting: SMD (SMT) Capacitance: 10 µF Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 16 V Dielectric: Y5V
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052299-CL32F106ZOIN NNE Mounting: SMD (SMT) Capacitance: 10 µF Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 16 V Dielectric: Y5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL32F106ZOINNNE - 1052299-CL32F106ZOINNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL32F106ZOINNNE
1052299-CL32F106ZOINNNE
Ceramic Capacitors - CL32F106ZOINNNE 1052299-CL32F106ZOINNNE
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052299-CL32F106ZOIN NNE Mounting: SMD (SMT) Capacitance: 10 µF Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 16 V Dielectric: Y5V

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052299-CL32F106ZOINNNE
Mounting: SMD (SMT)
Capacitance: 10 µF
Categories: Ceramic Capacitors
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 16 V
Dielectric: Y5V

Buy Now
Singapore, Singapore
SMD 10uF 16V Capacitor
60-CL32F106ZOINNNE
SMD 10uF 16V Capacitor 60-CL32F106ZOINNNE
Cap Ceramic 10uF 16V Y5V -20% to 80% Pad SMD 1210 85°C T/R Product overview: CL32F106ZOINNNE from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32F106ZOINNNE can be used for catalog matching and distributor lookup.

Cap Ceramic 10uF 16V Y5V -20% to 80% Pad SMD 1210 85°C T/R Product overview: CL32F106ZOINNNE from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32F106ZOINNNE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1052299-CL32F106ZOINNNE 60-CL32F106ZOINNNE
Product Name Ceramic Capacitors - CL32F106ZOINNNE SMD 10uF 16V Capacitor
Capacitance Range 10 microF 10 microF
WVDC 16 volts 16 volts
Mounting Style Surface Mount Technology
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701253 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details