Samsung Electronics Co., Ltd. Ceramic Capacitors - CL32A226KPNE CL32A226KPNE

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985559-CL32A226KPNE Voltage Rating: 10 V Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 10 % Height: 2.8 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985559-CL32A226KPNE Voltage Rating: 10 V Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 10 % Height: 2.8 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL32A226KPNE - 985559-CL32A226KPNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL32A226KPNE
985559-CL32A226KPNE
Ceramic Capacitors - CL32A226KPNE 985559-CL32A226KPNE
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985559-CL32A226KPNE Voltage Rating: 10 V Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 10 % Height: 2.8 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -55 °C

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985559-CL32A226KPNE
Voltage Rating: 10 V
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: 10 %
Height: 2.8 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -55 °C

Buy Now
Singapore, Singapore
Product overview: CL32A226KPNE from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A226KPNE can be used for catalog matching and distributor lookup.

Product overview: CL32A226KPNE from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL32A226KPNE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 985559-CL32A226KPNE 60-CL32A226KPNE
Product Name Ceramic Capacitors - CL32A226KPNE Capacitor
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts
WVAC 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101113U040BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details