Samsung Electronics Co., Ltd. Ceramic Capacitors - CL31F474ZBNC CL31F474ZBNC

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052290-CL31F474ZBNC Voltage Rating: 50 V Mounting: SMD (SMT) Capacitance: 470 nF Height: 1.4 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -30 °C
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052290-CL31F474ZBNC Voltage Rating: 50 V Mounting: SMD (SMT) Capacitance: 470 nF Height: 1.4 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -30 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL31F474ZBNC - 1052290-CL31F474ZBNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31F474ZBNC
1052290-CL31F474ZBNC
Ceramic Capacitors - CL31F474ZBNC 1052290-CL31F474ZBNC
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052290-CL31F474ZBNC Voltage Rating: 50 V Mounting: SMD (SMT) Capacitance: 470 nF Height: 1.4 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -30 °C

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052290-CL31F474ZBNC
Voltage Rating: 50 V
Mounting: SMD (SMT)
Capacitance: 470 nF
Height: 1.4 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -30 °C

Buy Now
Singapore, Singapore
470NF Capacitor
60-CL31F474ZBNC
470NF Capacitor 60-CL31F474ZBNC
CAP,CERAMIC,470NF,50 VDC,20% -TOL,80% +TOL,Y5V TC CODE,-82,20% TC,1206 CASE Product overview: CL31F474ZBNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470NF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470NF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31F474ZBNC can be used for catalog matching and distributor lookup.

CAP,CERAMIC,470NF,50VDC,20% -TOL,80% +TOL,Y5V TC CODE,-82,20% TC,1206 CASE Product overview: CL31F474ZBNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470NF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470NF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31F474ZBNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1052290-CL31F474ZBNC 60-CL31F474ZBNC
Product Name Ceramic Capacitors - CL31F474ZBNC 470NF Capacitor
Capacitance Range 0.4700 microF 470000 microF
WVDC 50 volts 50 volts
WVAC 50 volts
Mounting Style Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details