Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052289-CL31F106ZPAE
Voltage Rating: 10 V
Mounting: SMD (SMT)
Capacitance: 10 µF
Height: 1.4 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -30 °C
Cap SMT Cer 10UF 10V 80-20% 1206 2K/TR PICK#55116 Product overview: CL31F106ZPAE from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31F106ZPAE can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1052289-CL31F106ZPAE | 60-CL31F106ZPAE |
| Product Name | Ceramic Capacitors - CL31F106ZPAE | 10UF 10V Capacitor |
| Capacitance Range | 10 microF | 10 microF |
| WVDC | 10 volts | 10 volts |
| WVAC | 10 volts | |
| Mounting Style | Surface Mount Technology |