CAP CER 39PF 500V C0G/NP0 1206 Product overview: CL31C390JGFNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31C390JGFNNWE can be used for catalog matching and distributor lookup.
CAP CER 39PF 500V C0G/NP0 1206
CAP CER 39PF 500V C0G/NP0 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL31C390JGFNNWE | 1276-CL31C390JGFNNWETR-ND | CL31C390JGFNNWE |
| Product Name | 39PF 500V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 3.90E-5 microF | 3.90E-5 microF |