Samsung Electro-Mechanics Ceramic Capacitors CL31C330JHFNNNE

Description
33pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
33pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3248-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3248-6-ND
Ceramic Capacitors 1276-3248-6-ND
33pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

33pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3248-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3248-1-ND
Ceramic Capacitors 1276-3248-1-ND
33pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

33pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3248-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3248-2-ND
Ceramic Capacitors 1276-3248-2-ND
33pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

33pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1276-3248-6-ND 1276-3248-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10R333K5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers