Samsung Electro-Mechanics Ceramic Capacitors CL31C330JBCNNNC

Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1252-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1252-2-ND
Ceramic Capacitors 1276-1252-2-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31C330JBCNNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31C330JBCNNNC
Ceramic Capacitors CL31C330JBCNNNC
CAP CER 33PF 50V C0G/NP0 1206

CAP CER 33PF 50V C0G/NP0 1206

Supplier's Site Datasheet
Cap Ceramic 33pF 50V C0G 5% SMD 1206 125C Paper T/R - 703-CL31C330JBCNNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 33pF 50V C0G 5% SMD 1206 125C Paper T/R
703-CL31C330JBCNNNC
Cap Ceramic 33pF 50V C0G 5% SMD 1206 125C Paper T/R 703-CL31C330JBCNNNC
Cap Ceramic 33pF 50V C0G 5% SMD 1206 125C Paper T/R

Cap Ceramic 33pF 50V C0G 5% SMD 1206 125C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-1252-2-ND CL31C330JBCNNNC 703-CL31C330JBCNNNC
Product Name Ceramic Capacitors Ceramic Capacitors Cap Ceramic 33pF 50V C0G 5% SMD 1206 125C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - P10R473K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details