Samsung Electro-Mechanics Ceramic Capacitors CL31C220JHFNNNE

Description
22pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
22pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3226-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3226-1-ND
Ceramic Capacitors 1276-3226-1-ND
22pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

22pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
22PF 630V Capacitor
60-CL31C220JHFNNNE
22PF 630V Capacitor 60-CL31C220JHFNNNE
CAP CER 22PF 630V C0G/NP0 1206 Product overview: CL31C220JHFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31C220JHFNNNE can be used for catalog matching and distributor lookup.

CAP CER 22PF 630V C0G/NP0 1206 Product overview: CL31C220JHFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31C220JHFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL31C220JHFNNNE - 915485-CL31C220JHFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31C220JHFNNNE
915485-CL31C220JHFNNNE
Ceramic Capacitors - CL31C220JHFNNNE 915485-CL31C220JHFNNNE
Manufacturer: Samsung Win Source Part Number: 915485-CL31C220JHFNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 22 pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3226-6, 1276-3226-2, 1276-3226-1

Manufacturer: Samsung
Win Source Part Number: 915485-CL31C220JHFNNNE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 22 pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3226-6, 1276-3226-2, 1276-3226-1

Buy Now Datasheet
CAP CER 22PF 630V C0G/NP0 1206 - 703-CL31C220JHFNNNE - Utmel Electronic Limited
Hong Kong, China
CAP CER 22PF 630V C0G/NP0 1206
703-CL31C220JHFNNNE
CAP CER 22PF 630V C0G/NP0 1206 703-CL31C220JHFNNNE
CAP CER 22PF 630V C0G/NP0 1206

CAP CER 22PF 630V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-3226-1-ND 60-CL31C220JHFNNNE 915485-CL31C220JHFNNNE 703-CL31C220JHFNNNE
Product Name Ceramic Capacitors 22PF 630V Capacitor Ceramic Capacitors - CL31C220JHFNNNE CAP CER 22PF 630V C0G/NP0 1206
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX121M500K022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details