Samsung Electro-Mechanics Ceramic Capacitors CL31C102JHHNFNE

Description
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3207-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3207-1-ND
Ceramic Capacitors 1276-3207-1-ND
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3207-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3207-2-ND
Ceramic Capacitors 1276-3207-2-ND
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3207-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3207-6-ND
Ceramic Capacitors 1276-3207-6-ND
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
CAP CER 1000PF 630V C0G/NP0 1206 - 703-CL31C102JHHNFNE - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 630V C0G/NP0 1206
703-CL31C102JHHNFNE
CAP CER 1000PF 630V C0G/NP0 1206 703-CL31C102JHHNFNE
CAP CER 1000PF 630V C0G/NP0 1206

CAP CER 1000PF 630V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-3207-1-ND 1276-3207-6-ND 703-CL31C102JHHNFNE
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 1000PF 630V C0G/NP0 1206
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details