Samsung Electro-Mechanics 1000PF 500V Capacitor CL31C102JGHNNNE

Description
CAP CER 1000PF 500V C0G/NP0 1206 Product overview: CL31C102JGHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31C102JGHNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 500V C0G/NP0 1206 Product overview: CL31C102JGHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31C102JGHNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 500V Capacitor
60-CL31C102JGHNNNE
1000PF 500V Capacitor 60-CL31C102JGHNNNE
CAP CER 1000PF 500V C0G/NP0 1206 Product overview: CL31C102JGHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31C102JGHNNNE can be used for catalog matching and distributor lookup.

CAP CER 1000PF 500V C0G/NP0 1206 Product overview: CL31C102JGHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31C102JGHNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-3206-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3206-2-ND
Ceramic Capacitors 1276-3206-2-ND
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3206-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3206-1-ND
Ceramic Capacitors 1276-3206-1-ND
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors
Product Number 60-CL31C102JGHNNNE 1276-3206-2-ND
Product Name 1000PF 500V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details