Samsung Electro-Mechanics Ceramic Capacitors - CL31C101JHFNNNE CL31C101JHFNNNE

Description
Manufacturer: Samsung Win Source Part Number: 866764-CL31C101JHFNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 100 pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3198-1, 1276-3198-2, 1276-3198-6
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866764-CL31C101JHFNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 100 pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3198-1, 1276-3198-2, 1276-3198-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL31C101JHFNNNE - 866764-CL31C101JHFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31C101JHFNNNE
866764-CL31C101JHFNNNE
Ceramic Capacitors - CL31C101JHFNNNE 866764-CL31C101JHFNNNE
Manufacturer: Samsung Win Source Part Number: 866764-CL31C101JHFNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 100 pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3198-1, 1276-3198-2, 1276-3198-6

Manufacturer: Samsung
Win Source Part Number: 866764-CL31C101JHFNNNE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 100 pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3198-1, 1276-3198-2, 1276-3198-6

Buy Now Datasheet
Singapore, Singapore
100PF 630V Capacitor
60-CL31C101JHFNNNE
100PF 630V Capacitor 60-CL31C101JHFNNNE
CAP CER 100PF 630V C0G/NP0 1206 Product overview: CL31C101JHFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31C101JHFNNNE can be used for catalog matching and distributor lookup.

CAP CER 100PF 630V C0G/NP0 1206 Product overview: CL31C101JHFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31C101JHFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL31C101JHFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31C101JHFNNNE
Ceramic Capacitors CL31C101JHFNNNE
CAP CER 100PF 630V C0G/NP0 1206

CAP CER 100PF 630V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 866764-CL31C101JHFNNNE 60-CL31C101JHFNNNE CL31C101JHFNNNE
Product Name Ceramic Capacitors - CL31C101JHFNNNE 100PF 630V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701106 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 157AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers