Samsung Electro-Mechanics Ceramic Capacitors CL31C101JHFNFNE

Description
100pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
100pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3197-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3197-1-ND
Ceramic Capacitors 1276-3197-1-ND
100pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
100PF 630V Capacitor
60-CL31C101JHFNFNE
100PF 630V Capacitor 60-CL31C101JHFNFNE
CAP CER 100PF 630V C0G/NP0 1206 Product overview: CL31C101JHFNFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31C101JHFNFNE can be used for catalog matching and distributor lookup.

CAP CER 100PF 630V C0G/NP0 1206 Product overview: CL31C101JHFNFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31C101JHFNFNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL31C101JHFNFNE - 866763-CL31C101JHFNFNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31C101JHFNFNE
866763-CL31C101JHFNFNE
Ceramic Capacitors - CL31C101JHFNFNE 866763-CL31C101JHFNFNE
Manufacturer: Samsung Win Source Part Number: 866763-CL31C101JHFNF NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 100 pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3197-2, 1276-3197-1, 1276-3197-6

Manufacturer: Samsung
Win Source Part Number: 866763-CL31C101JHFNFNE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 100 pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3197-2, 1276-3197-1, 1276-3197-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 1276-3197-1-ND 60-CL31C101JHFNFNE 866763-CL31C101JHFNFNE
Product Name Ceramic Capacitors 100PF 630V Capacitor Ceramic Capacitors - CL31C101JHFNFNE
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 1572-105SML050MD4Q5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details