Samsung Electro-Mechanics Ceramic Capacitors CL31B684KBHNNNE

Description
0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3190-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3190-2-ND
Ceramic Capacitors 1276-3190-2-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.68UF 50V Capacitor
60-CL31B684KBHNNNE
0.68UF 50V Capacitor 60-CL31B684KBHNNNE
CAP CER 0.68UF 50V X7R 1206 Product overview: CL31B684KBHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B684KBHNNNE can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 50V X7R 1206 Product overview: CL31B684KBHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B684KBHNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL31B684KBHNNNE - 866762-CL31B684KBHNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31B684KBHNNNE
866762-CL31B684KBHNNNE
Ceramic Capacitors - CL31B684KBHNNNE 866762-CL31B684KBHNNNE
Manufacturer: Samsung Win Source Part Number: 866762-CL31B684KBHNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3190-6, 1276-3190-1, 1276-3190-2

Manufacturer: Samsung
Win Source Part Number: 866762-CL31B684KBHNNNE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.68 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3190-6, 1276-3190-1, 1276-3190-2

Buy Now Datasheet
Cap Ceramic 0.68uF 50V X7R 10% SMD 1206 125C Embossed T/R - 703-CL31B684KBHNNNE - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.68uF 50V X7R 10% SMD 1206 125C Embossed T/R
703-CL31B684KBHNNNE
Cap Ceramic 0.68uF 50V X7R 10% SMD 1206 125C Embossed T/R 703-CL31B684KBHNNNE
Cap Ceramic 0.68uF 50V X7R 10% SMD 1206 125C Embossed T/R

Cap Ceramic 0.68uF 50V X7R 10% SMD 1206 125C Embossed T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-3190-2-ND 60-CL31B684KBHNNNE 866762-CL31B684KBHNNNE 703-CL31B684KBHNNNE
Product Name Ceramic Capacitors 0.68UF 50V Capacitor Ceramic Capacitors - CL31B684KBHNNNE Cap Ceramic 0.68uF 50V X7R 10% SMD 1206 125C Embossed T/R
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 380LX151M250H012 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details