Samsung Electro-Mechanics Ceramic Capacitors CL31B475KPHNNNE

Description
4.7µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1133-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1133-6-ND
Ceramic Capacitors 1276-1133-6-ND
4.7µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1133-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1133-1-ND
Ceramic Capacitors 1276-1133-1-ND
4.7µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1133-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1133-2-ND
Ceramic Capacitors 1276-1133-2-ND
4.7µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31B475KPHNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B475KPHNNNE
Ceramic Capacitors CL31B475KPHNNNE
CAP CER 4.7UF 10V X7R 1206

CAP CER 4.7UF 10V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-1133-6-ND 1276-1133-1-ND CL31B475KPHNNNE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details