Samsung Electro-Mechanics Ceramic Capacitors CL31B475KOHVPNE

Description
4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6723-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6723-2-ND
Ceramic Capacitors 1276-6723-2-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6723-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6723-6-ND
Ceramic Capacitors 1276-6723-6-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6723-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6723-1-ND
Ceramic Capacitors 1276-6723-1-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1155007-CL31B475KOHVPNE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1155007-CL31B475KOHVPNE
Capacitors - Ceramic Capacitors 1155007-CL31B475KOHVPNE
Win Source Part Number: 1155007-CL31B475KOHV PNE Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-6723-6,1276-672 3-2,1276-6723-1

Win Source Part Number: 1155007-CL31B475KOHVPNE
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,000
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-6723-6,1276-6723-2,1276-6723-1

Buy Now Datasheet
Singapore, Singapore
4.7UF 16V Capacitor
60-CL31B475KOHVPNE
4.7UF 16V Capacitor 60-CL31B475KOHVPNE
CAP CER 4.7UF 16V X7R 1206 Product overview: CL31B475KOHVPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B475KOHVPNE can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V X7R 1206 Product overview: CL31B475KOHVPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B475KOHVPNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL31B475KOHVPNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B475KOHVPNE
Ceramic Capacitors CL31B475KOHVPNE
CAP CER 4.7UF 16V X7R 1206

CAP CER 4.7UF 16V X7R 1206

Supplier's Site Datasheet
CAP CER 4.7UF 16V X7R 1206 - 703-CL31B475KOHVPNE - Utmel Electronic Limited
Hong Kong, China
CAP CER 4.7UF 16V X7R 1206
703-CL31B475KOHVPNE
CAP CER 4.7UF 16V X7R 1206 703-CL31B475KOHVPNE
CAP CER 4.7UF 16V X7R 1206

CAP CER 4.7UF 16V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6723-2-ND 1276-6723-6-ND 1155007-CL31B475KOHVPNE 60-CL31B475KOHVPNE CL31B475KOHVPNE 703-CL31B475KOHVPNE
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 4.7UF 16V Capacitor Ceramic Capacitors CAP CER 4.7UF 16V X7R 1206
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; Automotive General Purpose; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1896825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF3R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details