CAP CER 4.7UF 16V X7R 1206 Product overview: CL31B475KOHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B475KOHNNNE can be used for catalog matching and distributor lookup.
Manufacturer: Samsung
Win Source Part Number: 1161743-CL31B475KOHN
Manufacturer Homepage: www.samsung.com/Prod
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
4.7µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 4.7UF 16V X7R 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL31B475KOHNNNE | 1161743-CL31B475KOHNNNE | 1276-3182-1-ND | 1276-3182-6-ND | CL31B475KOHNNNE |
| Product Name | 4.7UF 16V Capacitor | Ceramic Capacitors - CL31B475KOHNNNE | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |