Samsung Electro-Mechanics 0.047UF 25V Capacitor CL31B473MACNBNC

Description
CAP ARRAY 0.047UF 25V X7R 1206 Product overview: CL31B473MACNBNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CL31B473MACNBNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ARRAY 0.047UF 25V X7R 1206 Product overview: CL31B473MACNBNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CL31B473MACNBNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.047UF 25V Capacitor
57-CL31B473MACNBNC
0.047UF 25V Capacitor 57-CL31B473MACNBNC
CAP ARRAY 0.047UF 25V X7R 1206 Product overview: CL31B473MACNBNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CL31B473MACNBNC can be used for catalog matching and distributor lookup.

CAP ARRAY 0.047UF 25V X7R 1206 Product overview: CL31B473MACNBNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CL31B473MACNBNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - 1052287-CL31B473MACNBNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1052287-CL31B473MACNBNC
Capacitors - Capacitor Networks, Arrays 1052287-CL31B473MACNBNC
Win Source Part Number: 1052287-CL31B473MACN BNC Category: Capacitors>Capacitor Networks, Arrays Series: CL Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 0.047µF Tolerance: ±20% Voltage - Rated: 25 V Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 (3216 Metric) Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): 12065C473MAT4A; CC1206KRX7R9BB473; CL31B473KBCNNNC; CL31B473KCCNNNC; CC1206JRX7R0BB473; CL31B473KBCNNND; C1206C473M5RACTU; 12065C473MAT2A; GRM319R71H473KA01D; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-2784-6,1276-278 4-2,1276-2784-1

Win Source Part Number: 1052287-CL31B473MACNBNC
Category: Capacitors>Capacitor Networks, Arrays
Series: CL
Package: Tape & Reel
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 0.047µF
Tolerance: ±20%
Voltage - Rated: 25 V
Temperature Coefficient: X7R
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206 (3216 Metric)
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): 12065C473MAT4A; CC1206KRX7R9BB473; CL31B473KBCNNNC; CL31B473KCCNNNC; CC1206JRX7R0BB473; CL31B473KBCNNND; C1206C473M5RACTU; 12065C473MAT2A; GRM319R71H473KA01D;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-2784-6,1276-2784-2,1276-2784-1

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - CL31B473MACNBNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
CL31B473MACNBNC
Capacitors - Capacitor Networks, Arrays CL31B473MACNBNC
CAP ARRAY 0.047UF 25V X7R 1206

CAP ARRAY 0.047UF 25V X7R 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 57-CL31B473MACNBNC 1052287-CL31B473MACNBNC CL31B473MACNBNC
Product Name 0.047UF 25V Capacitor Capacitors - Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
WVDC 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Capacitor, Ceramic;22pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186281 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers