Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968345-CL31B333KBNC
Voltage Rating: 50 V
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 33 nF
Tolerance: 10 %
Height: 1.4 mm
Material: Ceramic
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Insulation Resistance: 10 GΩ
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Cap Ceramic 0.033uF 50V X7R 10% Pad SMD 1206 125°C T/R Product overview: CL31B333KBNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B333KBNC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 968345-CL31B333KBNC | 60-CL31B333KBNC |
| Product Name | Ceramic Capacitors - CL31B333KBNC | SMD 0.033uF 50V Capacitor |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0330 microF | 33000 microF |
| Capacitance Tolerance | 10 (+/- %) | |
| WVDC | 50 volts | 50 volts |
| WVAC | 50 volts |