Samsung Electro-Mechanics Capacitors - Ceramic Capacitors CL31B333JBCNNNC

Description
CAP CER 0.033UF 50V X7R 1206
Datasheet
Description
CAP CER 0.033UF 50V X7R 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - CL31B333JBCNNNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL31B333JBCNNNC
Capacitors - Ceramic Capacitors CL31B333JBCNNNC
CAP CER 0.033UF 50V X7R 1206

CAP CER 0.033UF 50V X7R 1206

Supplier's Site
Ceramic Capacitors - CL31B333JBCNNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B333JBCNNNC
Ceramic Capacitors CL31B333JBCNNNC
CAP CER 0.033UF 50V X7R 1206

CAP CER 0.033UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CL31B333JBCNNNC CL31B333JBCNNNC
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors
Technology Single-Layer Film Capacitors
Applications General Purpose; General Purpose General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details