Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330345-CL31B226KQHN
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3147-6,1276-314
RoHS Status: ROHS3 Compliant
22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
22µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 22UF 6.3V X7R 1206 Product overview: CL31B226KQHNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B226KQHNNWE can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1330345-CL31B226KQHNNWE | 1276-3147-2-ND | 1276-3147-6-ND | 60-CL31B226KQHNNWE |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 22UF 6.3V Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |